Gemini Alundum 100/120 Bench Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 7660788265 |
| Product Name | Gemini Alundum 100/120 Bench Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 7 inch (178 mm) |
| Thickness | 1 inch (25.4 mm) |
| Bore / Shank | 1 inch (25.4 mm) |
| Max Speed | 3600 rpm |