Norton Abrasives Metal Depressed Center Wheel 7660705249

Description
Metal Depressed Center Wheel
Request a Quote
Description
Metal Depressed Center Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Depressed Center Wheel - 7660705249 - Norton Abrasives
Worcester, MA, USA
Metal Depressed Center Wheel
7660705249
Metal Depressed Center Wheel 7660705249
Metal Depressed Center Wheel

Metal Depressed Center Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 7660705249
Product Name Metal Depressed Center Wheel
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.0450 inch (1.14 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 15280 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529041 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton SG® 5SG60-JVS Vit. Wheel - 66252837771 - Norton Abrasives
Specs
Type Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details