Saint-Gobain
Hose Pipe & Flexible Tubes
761874
Description
T.VERSITEC 15X21-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 15X21-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604422 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.591 inch (15 mm)
|
|
O.D.
|
0.827 inch (21 mm)
|
|
Working Pressure
|
4 psi (3.06 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details