Saint-Gobain
Hose Pipe & Flexible Tubes
761823
Description
T.VERSITEC 4X8-25M
Request a Quote
Email Supplier
Description
T.VERSITEC 4X8-25M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604410 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
9 psi (6.12 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
2.000 inch (50.8 mm)
Weight
0.4 lbs/ft (0.6548 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.382 inch (9.7 mm)
O.D.
0.740 inch (18.8 mm)
View Details