Saint-Gobain
Hose Pipe & Flexible Tubes
761814
Description
T.VERSITEC 3X6-50M
Request a Quote
Email Supplier
Description
T.VERSITEC 3X6-50M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604406 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.118 inch (3 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
7 psi (5.1 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
I.D.
1.496 inch (38 mm)
O.D.
1.811 inch (46 mm)
Working Pressure
58 psi (40.83 m H2O)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.750 inch (19.05 mm)
O.D.
1.100 inch (27.94 mm)
View Details