RS Components, Ltd.
Air Hoses
1228469
Description
Festo PUN-H-8X1,25-BL
Request a Quote
Email Supplier
Description
Festo PUN-H-8X1,25-BL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1228469 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Working Pressure
14 psi (9.7 m H2O)
Temperature Range
32 to 140 F (0.0 to 60 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
377 psi (265 m H2O)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.280 inch (32.5 mm)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details