64A60-J8V127 Cylindrical Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69210466697 |
| Product Name | 64A60-J8V127 Cylindrical Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 30 inch (762 mm) |
| Thickness | 3 inch (76.2 mm) |
| Bore / Shank | 12 inch (305 mm) |
| Bond Type | Vitrified |