Norton Abrasives
Norzon® 4ZF1434-Q5B38S
69210466456
Description
Norzon® 4ZF1434-Q5B38S
Request a Quote
Email Supplier
Description
Norzon® 4ZF1434-Q5B38S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69210466456 |
|
Product Name
|
Norzon® 4ZF1434-Q5B38S |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
30 inch (762 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1595 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
8 to 14 inch (203 to 356 mm)
Thickness
0.2500 to 2 inch (6.35 to 50.8 mm)
View Details