Norton Abrasives
Charger Long Life
69210421418
Description
Charger™ Long Life
Request a Quote
Email Supplier
Datasheet
Description
Charger™ Long Life
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69210421418 |
|
Product Name
|
Charger Long Life |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
30 inch (762 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1595 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
2.25 to 3 inch (57.15 to 76.2 mm)
Thickness
1.25 inch (31.75 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1 inch (25.4 mm)
Thickness
0.2500 inch (6.35 mm)
View Details