Norton Abrasives
Norzon® 4ZF1434-R5B38S
69210419707
Description
Norzon® 4ZF1434-R5B38S
Request a Quote
Email Supplier
Description
Norzon® 4ZF1434-R5B38S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69210419707 |
|
Product Name
|
Norzon® 4ZF1434-R5B38S |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
30 inch (762 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1595 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1.75 inch (44.45 mm)
Thickness
3 inch (76.2 mm)
View Details
Type
Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
1.33 inch (33.78 mm)
Thickness
1.5 inch (38.1 mm)
View Details