Norton Abrasives
Gemini® 5ZF14-QS
69083166858
Description
Gemini® 5ZF14-QS
Request a Quote
Email Supplier
Description
Gemini® 5ZF14-QS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69083166858 |
|
Product Name
|
Gemini® 5ZF14-QS |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
24 inch (610 mm)
|
|
Thickness
|
3 inch (76.2 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1990 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
2 inch (50.8 mm)
Thickness
3 inch (76.2 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details