Norton Abrasives
Norzon® 4ZF1234-R5B38S
69083166310
Description
Norzon® 4ZF1234-R5B38S
Request a Quote
Email Supplier
Description
Norzon® 4ZF1234-R5B38S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69083166310 |
|
Product Name
|
Norzon® 4ZF1234-R5B38S |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
24 inch (610 mm)
|
|
Thickness
|
3 inch (76.2 mm)
|
|
Bore / Shank
|
12 inch (305 mm)
|
|
Max Speed
|
? to 1990 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
0.6250 inch (15.87 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details