Quantum Vit. Toolroom Whls
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69083159119 |
| Product Name | Quantum Vit. Toolroom Whls |
| Type | Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 14 inch (356 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 5 inch (127 mm) |
| Max Speed | ? to 1800 rpm |