Norton Abrasives Quantum Vit. Toolroom Whls 69083159115

Description
Quantum Vit. Toolroom Whls
Request a Quote
Description
Quantum Vit. Toolroom Whls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quantum Vit. Toolroom Whls - 69083159115 - Norton Abrasives
Worcester, MA, USA
Quantum Vit. Toolroom Whls
69083159115
Quantum Vit. Toolroom Whls 69083159115
Quantum Vit. Toolroom Whls

Quantum Vit. Toolroom Whls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69083159115
Product Name Quantum Vit. Toolroom Whls
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 12 inch (305 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843184 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton SG®5SG60-KVS Vitrified Wheel - 66252803344 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843204 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252838161 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details