Quantum Vit. Toolroom Whls
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69083159110 |
| Product Name | Quantum Vit. Toolroom Whls |
| Type | Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 8 inch (203 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Max Speed | ? to 3600 rpm |