32AC54-QB Centerless Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69078666545 |
| Product Name | 32AC54-QB Centerless Wheel |
| Type | Aluminum Oxide; Silicon Carbide |
| Outer Diameter | 20 inch (508 mm) |
| Thickness | 6 inch (152 mm) |
| Bore / Shank | 12 inch (305 mm) |
| Bond Type | Resin or Plastic |