Norton® 32A46-HVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69078665854 |
| Product Name | Norton® 32A46-I8VBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 20 inch (508 mm) |
| Thickness | 6 inch (152 mm) |
| Bore / Shank | 10 inch (254 mm) |
| Max Speed | ? to 2070 rpm |