32A46-I8VBE Cylindrical Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69078665433 |
| Product Name | 32A46-I8VBE Cylindrical Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 20 inch (508 mm) |
| Thickness | 2 inch (50.8 mm) |
| Bore / Shank | 8 inch (203 mm) |
| Bond Type | Vitrified |