ASD150-R75B99-1/8 Straight Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014192310 |
| Product Name | ASD150-R75B99-1/8 Straight Wheel |
| Type | Diamond |
| Outer Diameter | 12 inch (305 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 3 inch (76.2 mm) |
| Bond Type | Resin or Plastic |