ASD120-R75B99-1/16 Cup Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014192291 |
| Product Name | ASD120-R75B99-1/16 Cup Wheel |
| Type | Diamond |
| Outer Diameter | 3 inch (76.2 mm) |
| Thickness | 1.25 inch (31.75 mm) |
| Bore / Shank | 0.7500 inch (19.05 mm) |
| Bond Type | Resin or Plastic |