Norton Abrasives CB100-WB99-SOLID Mounted Point 69014192266

Description
CB100-WB99-SOLID Mounted Point
Request a Quote
Description
CB100-WB99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CB100-WB99-SOLID Mounted Point - 69014192266 - Norton Abrasives
Worcester, MA, USA
CB100-WB99-SOLID Mounted Point
69014192266
CB100-WB99-SOLID Mounted Point 69014192266
CB100-WB99-SOLID Mounted Point

CB100-WB99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192266
Product Name CB100-WB99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.375 inch (9.52 mm)
Thickness 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Med MS22 Carving Tool Slip - 61463687220 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 2.2 inch (57.15 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624471 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.375 inch (9.52 mm)
View Details
Crystolon®Med MJS24 Round Edge Slip - 61463687080 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
View Details
SD320-100V99-1/16 Hand Hone - 69014192140 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details