Norton Abrasives CB120-WB99-SOLID Mounted Point 69014192260

Description
CB120-WB99-SOLID Mounted Point
Request a Quote
Description
CB120-WB99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CB120-WB99-SOLID Mounted Point - 69014192260 - Norton Abrasives
Worcester, MA, USA
CB120-WB99-SOLID Mounted Point
69014192260
CB120-WB99-SOLID Mounted Point 69014192260
CB120-WB99-SOLID Mounted Point

CB120-WB99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192260
Product Name CB120-WB99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD100-R100B99-SOLID Mounted Point - 69014192240 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.240 inch (6.1 mm)
View Details
Waterstone Set- 220/1000/4000/8000 - 61463624334 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624479 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details
India® Coarse CS24 Round Edge Slip - 61463687155 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details