Norton Abrasives SD220-R100B99-SOLID Mounted Point 69014192242

Description
SD220-R100B99-SOLID Mounted Point
Request a Quote
Description
SD220-R100B99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD220-R100B99-SOLID Mounted Point - 69014192242 - Norton Abrasives
Worcester, MA, USA
SD220-R100B99-SOLID Mounted Point
69014192242
SD220-R100B99-SOLID Mounted Point 69014192242
SD220-R100B99-SOLID Mounted Point

SD220-R100B99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192242
Product Name SD220-R100B99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.240 inch (6.1 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Med MF14 Abrasive File - 61463686070 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Soft Arkansas Extra Fine Benchstone SB8 - 61463685680 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624408 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.750 inch (19.05 mm)
View Details
Waterstone 8000 - 61463689508 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details