Norton Abrasives SD100-R100B99-SOLID Mounted Point 69014192240

Description
SD100-R100B99-SOLID Mounted Point
Request a Quote
Description
SD100-R100B99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD100-R100B99-SOLID Mounted Point - 69014192240 - Norton Abrasives
Worcester, MA, USA
SD100-R100B99-SOLID Mounted Point
69014192240
SD100-R100B99-SOLID Mounted Point 69014192240
SD100-R100B99-SOLID Mounted Point

SD100-R100B99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192240
Product Name SD100-R100B99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.240 inch (6.1 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Sharpening Stone Extra Course - 61463690640* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
Crystolon® C/F JB74 Knife Stone - 61463687570 - Norton Abrasives
Specs
Type Sharpening Stone; Machine Knife Stone
Abrasive / Stone Silicon Carbide
Width 4.000 inch (102 mm)
View Details
India® Fine FS24 Round Edge Slip - 61463687145 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624423 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details