Norton Abrasives
SD150-R100B99-1/16
69014192228
Description
SD150-R100B99-1/16
Request a Quote
Email Supplier
Datasheet
Description
SD150-R100B99-1/16
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014192228 |
|
Product Name
|
SD150-R100B99-1/16 |
|
Type
|
Diamond
|
|
Outer Diameter
|
3 inch (76.2 mm)
|
|
Thickness
|
0.4375 inch (11.11 mm)
|
|
Bore / Shank
|
0.7500 inch (19.05 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Silicon Carbide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.1250 inch (3.17 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 inch (76.2 mm)
Thickness
1 inch (25.4 mm)
View Details