Norton Abrasives SD180-R75B99-1/8 Dish Wheel 69014192223

Description
SD180-R75B99-1/8 Dish Wheel
Request a Quote Datasheet
Description
SD180-R75B99-1/8 Dish Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD180-R75B99-1/8 Dish Wheel - 69014192223 - Norton Abrasives
Worcester, MA, USA
SD180-R75B99-1/8 Dish Wheel
69014192223
SD180-R75B99-1/8 Dish Wheel 69014192223
SD180-R75B99-1/8 Dish Wheel

SD180-R75B99-1/8 Dish Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014192223
Product Name SD180-R75B99-1/8 Dish Wheel
Type Diamond
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Bench & Pedestal Wheel Gemini Medium - 66252836571 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837014 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 48A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details