ASD220-R100B99-1/16 Hand Hone
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 69014192139 |
| Product Name | ASD220-R100B99-1/16 Hand Hone |
| Type | Sharpening Stone; Hand Hone / Stone; Superabrasive |
| Abrasive / Stone | Diamond |
| Length | 6.0 inch (152 mm) |
| Width | 0.250 inch (6.35 mm) |
| Thickness | 0.250 inch (6.35 mm) |