ASD120-R75B99-1/16 Cup Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014192022 |
| Product Name | ASD120-R75B99-1/16 Cup Wheel |
| Type | Diamond |
| Outer Diameter | 3.75 inch (95.25 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 0.7500 inch (19.05 mm) |
| Bond Type | Resin or Plastic |