Norton Abrasives AZTEC III 150W-1/16 Cup Wheel 69014191837

Description
AZTEC III 150W-1/16 Cup Wheel
Request a Quote Datasheet
Description
AZTEC III 150W-1/16 Cup Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AZTEC III 150W-1/16 Cup Wheel - 69014191837 - Norton Abrasives
Worcester, MA, USA
AZTEC III 150W-1/16 Cup Wheel
69014191837
AZTEC III 150W-1/16 Cup Wheel 69014191837
AZTEC III 150W-1/16 Cup Wheel

AZTEC III 150W-1/16 Cup Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191837
Product Name AZTEC III 150W-1/16 Cup Wheel
Type CBN
Outer Diameter 3.75 inch (95.25 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Charger Thin Depressed Center Wheel - 66252837013 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Bench & Pedestal Wheel Alundum Medium - 07660788281 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252838538 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642581044 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 2 inch (50.8 mm)
View Details