Norton Abrasives AZTEC III 100W-1/16 Cup Wheel 69014191835

Description
AZTEC III 100W-1/16 Cup Wheel
Request a Quote Datasheet
Description
AZTEC III 100W-1/16 Cup Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AZTEC III 100W-1/16 Cup Wheel - 69014191835 - Norton Abrasives
Worcester, MA, USA
AZTEC III 100W-1/16 Cup Wheel
69014191835
AZTEC III 100W-1/16 Cup Wheel 69014191835
AZTEC III 100W-1/16 Cup Wheel

AZTEC III 100W-1/16 Cup Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191835
Product Name AZTEC III 100W-1/16 Cup Wheel
Type CBN
Outer Diameter 3.75 inch (95.25 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843245 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252836533 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norpor® 25A46-HVP2 Vitrified Wheel - 66252916219 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details