Norton Abrasives
CB120-TB99-1/8 Cup Wheel
69014191723
Description
CB120-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Description
CB120-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191723 |
|
Product Name
|
CB120-TB99-1/8 Cup Wheel |
|
Type
|
CBN
|
|
Outer Diameter
|
3.75 inch (95.25 mm)
|
|
Thickness
|
1.5 inch (38.1 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
0.7500 inch (19.05 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
0.7500 inch (19.05 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details