Norton Abrasives
CB100-TB99-1/8 Cup Wheel
69014191722
Description
CB100-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Description
CB100-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191722 |
|
Product Name
|
CB100-TB99-1/8 Cup Wheel |
|
Type
|
CBN
|
|
Outer Diameter
|
3.75 inch (95.25 mm)
|
|
Thickness
|
1.5 inch (38.1 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
6 inch (152 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.2500 inch (6.35 mm)
View Details