Norton Abrasives
CB150-TB99-1/8 Cup Wheel
69014191716
Description
CB150-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Description
CB150-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191716 |
|
Product Name
|
CB150-TB99-1/8 Cup Wheel |
|
Type
|
CBN
|
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
1.75 inch (44.45 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
0.6250 inch (15.87 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.5000 inch (12.7 mm)
Thickness
0.7500 inch (19.05 mm)
View Details
Type
Cotton Fiber
Outer Diameter
0.5000 inch (12.7 mm)
Thickness
1 inch (25.4 mm)
View Details