Norton Abrasives
CB120-TB99-1/8 Cup Wheel
69014191715
Description
CB120-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Description
CB120-TB99-1/8 Cup Wheel
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191715 |
|
Product Name
|
CB120-TB99-1/8 Cup Wheel |
|
Type
|
CBN
|
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
1.75 inch (44.45 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4.5 to 6 inch (114 to 152 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 inch (76.2 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 to 4 inch (76.2 to 102 mm)
Thickness
1.5 inch (38.1 mm)
View Details