Norton Abrasives SD220-R100B99-1/8 Straight Wheel 69014191705

Description
SD220-R100B99-1/8 Straight Wheel
Request a Quote Datasheet
Description
SD220-R100B99-1/8 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD220-R100B99-1/8 Straight Wheel - 69014191705 - Norton Abrasives
Worcester, MA, USA
SD220-R100B99-1/8 Straight Wheel
69014191705
SD220-R100B99-1/8 Straight Wheel 69014191705
SD220-R100B99-1/8 Straight Wheel

SD220-R100B99-1/8 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191705
Product Name SD220-R100B99-1/8 Straight Wheel
Type Diamond
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252830838 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norzon® III Foundry - 66252824508 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details