SD150-R100B99-1/8 Straight Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 69014191703 |
| Product Name | SD150-R100B99-1/8 Straight Wheel |
| Type | Diamond |
| Outer Diameter | 7 inch (178 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Bond Type | Resin or Plastic |