Norton Abrasives ASD150-R75B99-1/8 Straight Wheel 69014191695

Description
ASD150-R75B99-1/8 Straight Wheel
Request a Quote Datasheet
Description
ASD150-R75B99-1/8 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD150-R75B99-1/8 Straight Wheel - 69014191695 - Norton Abrasives
Worcester, MA, USA
ASD150-R75B99-1/8 Straight Wheel
69014191695
ASD150-R75B99-1/8 Straight Wheel 69014191695
ASD150-R75B99-1/8 Straight Wheel

ASD150-R75B99-1/8 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191695
Product Name ASD150-R75B99-1/8 Straight Wheel
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.3750 inch (9.52 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57AC16-Q - 66252809600 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252832390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® III Foundry - 66252824508 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843217 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details