Norton Abrasives
SD180-R180B99-1/8
69014191629
Description
SD180-R180B99-1/8
Request a Quote
Email Supplier
Datasheet
Description
SD180-R180B99-1/8
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
69014191629 |
|
Product Name
|
SD180-R180B99-1/8 |
|
Type
|
Diamond
|
|
Outer Diameter
|
4 inch (102 mm)
|
|
Thickness
|
0.5000 inch (12.7 mm)
|
|
Bore / Shank
|
1.25 inch (31.75 mm)
|
|
Bond Type
|
Resin or Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
1 inch (25.4 mm)
Thickness
1 inch (25.4 mm)
View Details