It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application.
KEY APPLICATIONS
KEY MARKETS
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66261134178 |
| Product Name | Norton Rapid Finish Non-woven Convolute GP Wheels |
| Type | Aluminum Oxide |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Max Speed | 6000 rpm |