Norton Abrasives Norton Rapid Finish™ Non-woven Convolute GP Wheels 66261108053

Description
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis
Request a Quote
Description
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 66261108053 - Norton Abrasives
Worcester, MA, USA
Norton Rapid Finish™ Non-woven Convolute GP Wheels
66261108053
Norton Rapid Finish™ Non-woven Convolute GP Wheels 66261108053
It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application. KEY APPLICATIONS Blending Polishing Decorative Finishing KEY MARKETS Aerospace Transportation Medical/Prosthesis

It's Not As Convoluted As You Might Think

When You View It In True Color

It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire category to simplify the decision making. Gone is the sea of gray sameness and here to stay is a more distinctive color coding that makes choosing the right wheel more readily apparent by just identifying the application.

KEY APPLICATIONS

  • Blending
  • Polishing
  • Decorative Finishing

KEY MARKETS

  • Aerospace
  • Transportation
  • Medical/Prosthesis
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66261108053
Product Name Norton Rapid Finish™ Non-woven Convolute GP Wheels
Type Silicon Carbide
Outer Diameter 12 inch (305 mm)
Thickness 1 inch (25.4 mm)
Max Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-JVBE Vitrified Wheel - 66243529032 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton Gemini Avos A Type 29 Grinding Wheel - 66252842208 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252824509 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843212 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details