Saint-Gobain Power Sanding Sheets & Belts 66261074000

Description
Norton 66261074000 Sanding Pad
Request a Quote
Description
Norton 66261074000 Sanding Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 779138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
779138
Power Sanding Sheets & Belts 779138
Norton 66261074000 Sanding Pad

Norton 66261074000 Sanding Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 779138
Product Name Power Sanding Sheets & Belts
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795103 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333584 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34512-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - 981X - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Silicon Carbide
Grit Size 40 to 500 # or Microns
View Details