Makita USA, Inc. Abrasive Belts, 3" x 21" 794119-E-2

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3" x 21" - 794119-E-2 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3" x 21"
794119-E-2
Abrasive Belts, 3" x 21" 794119-E-2
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number 794119-E-2
Product Name Abrasive Belts, 3" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333519 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 1830963 - RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details