Norton Abrasives Bear-Tex® Extra Course 66261009650

Description
Bear-Tex® Extra Course
Request a Quote
Description
Bear-Tex® Extra Course
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Extra Course - 66261009650 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Extra Course
66261009650
Bear-Tex® Extra Course 66261009650
Bear-Tex® Extra Course

Bear-Tex® Extra Course

Supplier's Site
Bear-Tex® Rapid Strip™ Wheel - 66261009650 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Rapid Strip™ Wheel
66261009650
Bear-Tex® Rapid Strip™ Wheel 66261009650
Bear-Tex® Rapid Strip™ Wheel

Bear-Tex® Rapid Strip™ Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66261009650 66261009650
Product Name Bear-Tex® Extra Course Bear-Tex® Rapid Strip™ Wheel
Type Silicon Carbide Silicon Carbide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm ? to 6600 rpm
Bond Type Non-Woven Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252843607 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® Fast Cut - 66252830612 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529166 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norpor® 25A60-HVP2 Vitrified Wheel - 66252916221 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details