Norton Abrasives Bear-Tex® Rapid Strip™ Wheel 66261009649

Description
Bear-Tex® Rapid Strip™ Wheel
Request a Quote
Description
Bear-Tex® Rapid Strip™ Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Rapid Strip™ Wheel - 66261009649 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Rapid Strip™ Wheel
66261009649
Bear-Tex® Rapid Strip™ Wheel 66261009649
Bear-Tex® Rapid Strip™ Wheel

Bear-Tex® Rapid Strip™ Wheel

Supplier's Site
Bear-Tex® Extra Course - 66261009649 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Extra Course
66261009649
Bear-Tex® Extra Course 66261009649
Bear-Tex® Extra Course

Bear-Tex® Extra Course

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66261009649 66261009649
Product Name Bear-Tex® Rapid Strip™ Wheel Bear-Tex® Extra Course
Type Silicon Carbide Silicon Carbide
Outer Diameter 4.5 inch (114 mm) 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 10500 rpm ? to 10500 rpm
Bond Type Non-Woven Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252829540 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252843597 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843186 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252836394 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details