Norton Abrasives Bear-Tex® Extra Course 66261009586

Description
Bear-Tex® Extra Course
Request a Quote
Description
Bear-Tex® Extra Course
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Extra Course - 66261009586 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Extra Course
66261009586
Bear-Tex® Extra Course 66261009586
Bear-Tex® Extra Course

Bear-Tex® Extra Course

Supplier's Site
Bear-Tex® Rapid Strip™ Wheel - 66261009586 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Rapid Strip™ Wheel
66261009586
Bear-Tex® Rapid Strip™ Wheel 66261009586
Bear-Tex® Rapid Strip™ Wheel

Bear-Tex® Rapid Strip™ Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66261009586 66261009586
Product Name Bear-Tex® Extra Course Bear-Tex® Rapid Strip™ Wheel
Type Silicon Carbide Silicon Carbide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 6600 rpm ? to 6600 rpm
Bond Type Non-Woven Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Metal Depressed Center Wheel - 66252836798 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57A24-R Cone - 61463622195 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252842020 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini Flexible A Type 27 Grinding Wheel - 66252835632 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 0.1250 inch (3.17 mm)
View Details