Norton Abrasives Bear-Tex® Extra Course 66261009585

Description
Bear-Tex® Extra Course
Request a Quote
Description
Bear-Tex® Extra Course
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Extra Course - 66261009585 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Extra Course
66261009585
Bear-Tex® Extra Course 66261009585
Bear-Tex® Extra Course

Bear-Tex® Extra Course

Supplier's Site
Bear-Tex® Rapid Strip™ Wheel - 66261009585 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Rapid Strip™ Wheel
66261009585
Bear-Tex® Rapid Strip™ Wheel 66261009585
Bear-Tex® Rapid Strip™ Wheel

Bear-Tex® Rapid Strip™ Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66261009585 66261009585
Product Name Bear-Tex® Extra Course Bear-Tex® Rapid Strip™ Wheel
Type Silicon Carbide Silicon Carbide
Outer Diameter 4.5 inch (114 mm) 4.5 inch (114 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 10500 rpm ? to 10500 rpm
Bond Type Non-Woven Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830832 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66243530390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843212 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details