Norton Abrasives SD220-R100B99-1/4 Straight Wheel 66260273615

Description
SD220-R100B99-1/4 Straight Wheel
Request a Quote Datasheet
Description
SD220-R100B99-1/4 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD220-R100B99-1/4 Straight Wheel - 66260273615 - Norton Abrasives
Worcester, MA, USA
SD220-R100B99-1/4 Straight Wheel
66260273615
SD220-R100B99-1/4 Straight Wheel 66260273615
SD220-R100B99-1/4 Straight Wheel

SD220-R100B99-1/4 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66260273615
Product Name SD220-R100B99-1/4 Straight Wheel
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Fast Cut - 66252830612 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843207 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Bench & Pedestal Wheel Gemini Medium - 66252837190 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
W185 Pacesetter® Point A80-HBF3 - 61463622649 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details