CB100-TB99-1/8 Straight Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66260273606 |
| Product Name | CB100-TB99-1/8 Straight Wheel |
| Type | CBN |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Bond Type | Resin or Plastic |