Norton Abrasives SD120-R100B99-1/4 Straight Wheel 66260273588

Description
SD120-R100B99-1/4 Straight Wheel
Request a Quote Datasheet
Description
SD120-R100B99-1/4 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD120-R100B99-1/4 Straight Wheel - 66260273588 - Norton Abrasives
Worcester, MA, USA
SD120-R100B99-1/4 Straight Wheel
66260273588
SD120-R100B99-1/4 Straight Wheel 66260273588
SD120-R100B99-1/4 Straight Wheel

SD120-R100B99-1/4 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66260273588
Product Name SD120-R100B99-1/4 Straight Wheel
Type Diamond
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842032 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843183 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® NZC162-Q5BSX348 - 66252837965 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252837598 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details