Norton Abrasives SD220-R100B99-1/4 Straight Wheel 66260273586

Description
SD220-R100B99-1/4 Straight Wheel
Request a Quote Datasheet
Description
SD220-R100B99-1/4 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD220-R100B99-1/4 Straight Wheel - 66260273586 - Norton Abrasives
Worcester, MA, USA
SD220-R100B99-1/4 Straight Wheel
66260273586
SD220-R100B99-1/4 Straight Wheel 66260273586
SD220-R100B99-1/4 Straight Wheel

SD220-R100B99-1/4 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66260273586
Product Name SD220-R100B99-1/4 Straight Wheel
Type Diamond
Outer Diameter 4 inch (102 mm)
Thickness 0.0625 inch (1.59 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843187 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Bench & Pedestal Wheel Gemini Coarse - 66252836132 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Gemini® 57AC16-Q - 66252809608 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details